Stock Drive Products & Sterling Instrument - SDP/SI 9 Teeth, 0.375" Bore, 0.353 (Size 14) Pitch ladder chain sprocket A 6C 8-1409

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6C 8-1409 is a 9-tooth ladder chain sprocket with a 0.375-inch bore, designed for use with 0.353 pitch chains. It has a pitch diameter of 1.03 inches, a hub projection of 3/8 inch, and is made of steel. The sprocket is compatible with ladder chains of 0.353 pitch and features a set screw for shaft retention, with a 1/4-20 thread for sprockets of 12 and 14 teeth, though the 9-tooth variant's set screw size is not specified on the page.

Datasheet Summary
Powered by GS/AI

The A 6C 8-1409 is a 9-tooth ladder chain sprocket with a 0.375-inch bore, designed for use with 0.353 pitch chains. It has a pitch diameter of 1.03 inches, a hub projection of 3/8 inch, and is made of steel. The sprocket is compatible with ladder chains of 0.353 pitch and features a set screw for shaft retention, with a 1/4-20 thread for sprockets of 12 and 14 teeth, though the 9-tooth variant's set screw size is not specified on the page.

Suppliers

Company
Product
Description
Supplier Links
9 Teeth, 0.375
Hicksville, NY, United States
9 Teeth, 0.375" Bore, 0.353 (Size 14) Pitch ladder chain sprocket
A 6C 8-1409
9 Teeth, 0.375" Bore, 0.353 (Size 14) Pitch ladder chain sprocket A 6C 8-1409
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 8-1409
Product Name 9 Teeth, 0.375" Bore, 0.353 (Size 14) Pitch ladder chain sprocket
Pitch 0.353 (SIZE 14)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 43
View Details
60 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 60
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 55
View Details
30 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 30
View Details