A 6M 8-211204 is a 12-tooth ladder chain sprocket with a 0.167 pitch, a 0.246-inch bore, and a 0.78-inch outside diameter, designed for use with inch-size 21 ladder chains. The sprocket is molded from acetal, black, and features a press-fit bore sized for standard shafting. The part is intended for power transmission applications requiring positive synchronization and high torque capacity, compatible with galvanized steel, high-tensile steel, or stainless steel ladder chains of the same pitch. The hub width is 0.31 inch, and the pitch diameter is 0.646 inch.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 8-211204 |
| Product Name | 12 Teeth, 0.122" Bore, 0.167 (Size 21) Pitch ladder chain sprocket |
| Pitch | 0.167 (SIZE 21) |