Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 32 Grooves, 12mm Bore, Metal roller Chain Sprocket A 6C 7MHK2532

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6C 7MHK2532 is a 32-tooth roller chain sprocket with a 6.35 mm pitch for use with #25 roller chain, featuring a 12 mm bore and a 18 mm hub diameter. The sprocket has a hub length of 42 mm and is secured with an M5 set screw. It is manufactured from AISI C 1045 steel and has a face width of 2.8 mm. The pitch diameter is 64.8 mm, and the root diameter is 61.5 mm, calculated as pitch diameter minus 3.3 mm.

Datasheet Summary
Powered by GS/AI

The A 6C 7MHK2532 is a 32-tooth roller chain sprocket with a 6.35 mm pitch for use with #25 roller chain, featuring a 12 mm bore and a 18 mm hub diameter. The sprocket has a hub length of 42 mm and is secured with an M5 set screw. It is manufactured from AISI C 1045 steel and has a face width of 2.8 mm. The pitch diameter is 64.8 mm, and the root diameter is 61.5 mm, calculated as pitch diameter minus 3.3 mm.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 32 Grooves, 12mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2532 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 32 Grooves, 12mm Bore, Metal roller Chain Sprocket
A 6C 7MHK2532
6.35mm (#25) Pitch, 32 Grooves, 12mm Bore, Metal roller Chain Sprocket A 6C 7MHK2532
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6C 7MHK2532
Product Name 6.35mm (#25) Pitch, 32 Grooves, 12mm Bore, Metal roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

12.7mm (#40) Pitch, 17 Grooves, 10mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12717A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 17
View Details
12 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4812 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Metal
Number of Teeth 12
View Details
8mm pitch, 25 Grooves, 10mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ08025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 8
Material Plastic; Plastic
Number of Teeth 25
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 32
View Details