A 6M 7MHZ08025 is a plastic roller chain sprocket made of acetal, designed for 8 mm pitch, 5 mm diameter roller chain with a 10 mm bore and 25 teeth. It has a pitch diameter of 63.8 mm, an outside diameter of 67 mm, a face width of 2.8 mm, a hub length of 14 mm, and a hub diameter of 28 mm. The sprocket complies with DIN 8187 specifications. The bore tolerance is +0.027/0 mm, consistent with 12 and 15 mm bores in the series.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6M 7MHZ08025 |
| Product Name | 8mm pitch, 25 Grooves, 10mm Bore, Plastic Roller Chain Sprocket |
| Pitch | 8 |