The A 6B 8MHK4812 is a 12-tooth sprocket with a 6 mm bore and 4.8 mm pitch, designed for use with ladder chains. It features an inserted hub with an M4 set screw, a pitch diameter of 18.5 mm, an outside diameter of 20.8 mm, and a root diameter of 17.5 mm. The sprocket is made of brass and is intended for metric ladder chain applications involving high-tensile or stainless steel chains. The bore tolerance is specified as +0.018/0 mm.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | A 6B 8MHK4812 |
| Product Name | 12 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket |
| Pitch | 4.24 mm |