Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 14 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6C 7MHK2514

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7MHK2514 is a 14-tooth sprocket for 6.35 mm pitch roller chain, designed for single-strand applications with an 8 mm bore and a 10 mm hub length. The sprocket is made from AISI C1045 steel and features a set screw for shaft mounting. It has a face width of 2.8 mm and a pitch diameter of 28.5 mm. The root diameter is specified as pitch diameter minus 3.3 mm. The part is compatible with standard #25 roller chain.

Datasheet Summary
Powered by GS/AI

A 6C 7MHK2514 is a 14-tooth sprocket for 6.35 mm pitch roller chain, designed for single-strand applications with an 8 mm bore and a 10 mm hub length. The sprocket is made from AISI C1045 steel and features a set screw for shaft mounting. It has a face width of 2.8 mm and a pitch diameter of 28.5 mm. The root diameter is specified as pitch diameter minus 3.3 mm. The part is compatible with standard #25 roller chain.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 14 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2514 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 14 Grooves, 8mm Bore, Metal roller Chain Sprocket
A 6C 7MHK2514
6.35mm (#25) Pitch, 14 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6C 7MHK2514
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6C 7MHK2514
Product Name 6.35mm (#25) Pitch, 14 Grooves, 8mm Bore, Metal roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

13 teeth, 3 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3713 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 13
View Details
12.7mm (#40) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12725A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 25
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 23
View Details
12.7mm (#40) Pitch, 15 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12715A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 15
View Details