The A 6B 8-1948 is a 48-tooth ladder chain sprocket designed for use with 0.185 pitch chains, featuring a 0.3125-inch bore and a 0.343-inch hub projection. It has a 2.78-inch pitch diameter and a 0.206-inch hub thickness, with a 5/16-inch hub keyway and a 11/16-inch hub length. Constructed of brass, it accommodates a #10-32 set screw. The sprocket is compatible with brass ladder chains and specified for 0.185 inch pitch applications.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6B 8-1948 |
| Product Name | 48 Teeth, 0.3125" Bore, 0.185 (Size 19) Pitch ladder chain sprocket |
| Pitch | 0.185 (SIZE 19) |