The A 6C 7-25B16 is a 16-tooth roller chain sprocket designed for #25, 0.250 inch pitch chains, with a 0.25 inch bore and a 1.282 inch pitch diameter. It has a face width of 0.25 inch, hub diameter of 0.5 inch, hub length of 0.3125 inch, and a set screw size of #10-32. The overall outside diameter measures 1.41 inches. The sprocket is made of steel and is intended for use with single strand roller chains.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6C 7-25B16 |
| Product Name | 0.25 (#25) Pitch, 16 Teeth, 0.25" Bore, Metal roller chain sprocket |
| Pitch | 25 (1/4") |