The sprocket is a subminiature, nonmagnetic, self-lubricating, nonconductive chain sprocket made of black acetal resin, designed for a 0.1227-inch pitch roller chain with 24 teeth and a 3/8-inch nominal bore for press fit. It has an outside diameter of 1.005 inches, a pitch diameter of 0.934 inches, and an overall thickness of 0.375 inches. The sprocket features six spokes and complies with a tolerance of +0.000/−0.010 inch at 75°F.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-122412 |
| Product Name | 0.1227 Pitch, 24 Teeth, 3/8" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |