Stock Drive Products & Sterling Instrument - SDP/SI Constant Force Spring: 0.36 lb Spring Force, 20000 cycles Fatique Life, 17" Band length A 3X50-SL05E17

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3X50-SL05E17 is a constant force extension spring made of 301 stainless steel, designed for prototype and small production use, with a rated load of 0.36 lb ± 10%, a maximum working deflection of 1.180 inches, a band width of 5/16 inch, a band length of 17 inches, and a minimum fatigue life of 20,000 cycles. It features a punched hole at one end for mounting, with a hole diameter of 7/32 inch and a hole radius of 13/32 inch. The spring has a drum inner diameter of 0.787 inch and a material thickness of 0.005 inch.

Datasheet Summary
Powered by GS/AI

A 3X50-SL05E17 is a constant force extension spring made of 301 stainless steel, designed for prototype and small production use, with a rated load of 0.36 lb ± 10%, a maximum working deflection of 1.180 inches, a band width of 5/16 inch, a band length of 17 inches, and a minimum fatigue life of 20,000 cycles. It features a punched hole at one end for mounting, with a hole diameter of 7/32 inch and a hole radius of 13/32 inch. The spring has a drum inner diameter of 0.787 inch and a material thickness of 0.005 inch.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring: 0.36 lb Spring Force, 20000 cycles Fatique Life, 17
Hicksville, NY, United States
Constant Force Spring: 0.36 lb Spring Force, 20000 cycles Fatique Life, 17" Band length
A 3X50-SL05E17
Constant Force Spring: 0.36 lb Spring Force, 20000 cycles Fatique Life, 17" Band length A 3X50-SL05E17
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X50-SL05E17
Product Name Constant Force Spring: 0.36 lb Spring Force, 20000 cycles Fatique Life, 17" Band length
Material 301SS
Life Cycle 20000 cycles
Load Force 0.3600 lbs (0.1633 kg)
Inside Diameter 0.66 inch (16.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 8.74 lb Spring Force, 20000 cycles Fatique Life, 59
Specs
Material 301SS
Life Cycle 20000 cycles
Load Force 8.74 lbs (3.96 kg)
View Details
2.65 lb-in Torque, 2500 Cycles Fatique Life, 0.008
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 1.78 inch (45.21 mm)
View Details
0.13 lb-in Torque, 2500 Cycles Fatique Life, 0.002
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 0.56 inch (14.22 mm)
View Details
9 lb-in Torque, 2500 Cycles Fatique Life, 0.012
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 2.67 inch (67.82 mm)
View Details