Stock Drive Products & Sterling Instrument - SDP/SI Constant Force Spring: 7.92 lb Spring Force, 2500 cycles Fatique Life, 36" Band length A 3X50-SH12P36

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 3X50-SH12P36 is a constant force extension spring made of 301 stainless steel, designed to provide a rated load of 7.92 lb with a minimum fatigue life of 2500 cycles. It has a band thickness of 0.012 inch, width of 3/4 inch, and total band length of 36 inches. The spring is intended for use with a drum of 1.050 inch outside diameter, though drums are not supplied. Mounting is configured for a single hole with a hole radius of 7/8 inch, diameter of 9/16 inch, and width of 3/8 inch.

Datasheet Summary
Powered by GS/AI

The A 3X50-SH12P36 is a constant force extension spring made of 301 stainless steel, designed to provide a rated load of 7.92 lb with a minimum fatigue life of 2500 cycles. It has a band thickness of 0.012 inch, width of 3/4 inch, and total band length of 36 inches. The spring is intended for use with a drum of 1.050 inch outside diameter, though drums are not supplied. Mounting is configured for a single hole with a hole radius of 7/8 inch, diameter of 9/16 inch, and width of 3/8 inch.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring: 7.92 lb Spring Force, 2500 cycles Fatique Life, 36
Hicksville, NY, United States
Constant Force Spring: 7.92 lb Spring Force, 2500 cycles Fatique Life, 36" Band length
A 3X50-SH12P36
Constant Force Spring: 7.92 lb Spring Force, 2500 cycles Fatique Life, 36" Band length A 3X50-SH12P36
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X50-SH12P36
Product Name Constant Force Spring: 7.92 lb Spring Force, 2500 cycles Fatique Life, 36" Band length
Material 301SS
Life Cycle 2500 cycles
Load Force 7.92 lbs (3.59 kg)
Inside Diameter 0.88 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 0.66 lb Spring Force, 2500 cycles Fatique Life, 14
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 0.6600 lbs (0.2993 kg)
View Details
Constant Force Spring: 3.29 lb Spring Force, 2500 cycles Fatique Life, 28
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 3.29 lbs (1.49 kg)
View Details
Constant Force Spring: 0.83 lb Spring Force, 2500 cycles Fatique Life, 14
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 0.8300 lbs (0.3764 kg)
View Details
7.06 lb-in Torque, 2500 Cycles Fatique Life, 0.011
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 2.46 inch (62.48 mm)
View Details