Stock Drive Products & Sterling Instrument - SDP/SI Constant Force Spring: 1.98 lb Spring Force, 13000 cycles Fatique Life, 32" Band length A 3X50-SK10J32

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Constant Force Spring, catalog number A 3X50-SK10J32, offers a spring force of 1.98 lb and is constructed from 301 stainless steel. It has a fatigue life rated for a minimum of 13,000 cycles, making it suitable for applications requiring durability and reliability. The spring features a band length of 32 inches and is designed with free ends that are punched for fastening, facilitating easy installation in various projects. This product is ideal for design engineers looking for a dependable spring solution in prototypes or small production runs.

Datasheet Summary
Powered by GS/AI

The Constant Force Spring, catalog number A 3X50-SK10J32, offers a spring force of 1.98 lb and is constructed from 301 stainless steel. It has a fatigue life rated for a minimum of 13,000 cycles, making it suitable for applications requiring durability and reliability. The spring features a band length of 32 inches and is designed with free ends that are punched for fastening, facilitating easy installation in various projects. This product is ideal for design engineers looking for a dependable spring solution in prototypes or small production runs.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring: 1.98 lb Spring Force, 13000 cycles Fatique Life, 32
Hicksville, NY, United States
Constant Force Spring: 1.98 lb Spring Force, 13000 cycles Fatique Life, 32" Band length
A 3X50-SK10J32
Constant Force Spring: 1.98 lb Spring Force, 13000 cycles Fatique Life, 32" Band length A 3X50-SK10J32
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X50-SK10J32
Product Name Constant Force Spring: 1.98 lb Spring Force, 13000 cycles Fatique Life, 32" Band length
Material 301SS
Life Cycle 13000 cycles
Load Force 1.98 lbs (0.8980 kg)
Inside Diameter 1.11 inch (28.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 19.6 lb Spring Force, 13000 cycles Fatique Life, 68
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 19.6 lbs (8.89 kg)
View Details
Constant Force Spring: 2.8 lb Spring Force, 20000 cycles Fatique Life, 42
Specs
Material 301SS
Life Cycle 20000 cycles
Load Force 2.8 lbs (1.27 kg)
View Details
Constant Force Spring: 2.84 lb Spring Force, 13000 cycles Fatique Life, 40
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 2.84 lbs (1.29 kg)
View Details
Constant Force Spring: 9.48 lb Spring Force, 13000 cycles Fatique Life, 52
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 9.48 lbs (4.3 kg)
View Details