Stock Drive Products & Sterling Instrument - SDP/SI Constant Force Spring: 3.29 lb Spring Force, 2500 cycles Fatique Life, 28" Band length A 3X50-SH08J28

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Constant Force Spring, part number A 3X50-SH08J28, provides a spring force of 3.29 lb and is designed for a fatigue life of at least 2500 cycles. It features a band length of 28 inches and is constructed from 301 stainless steel, ensuring durability and resistance to corrosion. This spring is suitable for applications requiring a smooth range of motion and minimal starting force. The design includes holes at both ends for easy mounting. Engineers should consider this spring for projects that demand reliable performance and longevity in repetitive motion applications.

Datasheet Summary
Powered by GS/AI

The Constant Force Spring, part number A 3X50-SH08J28, provides a spring force of 3.29 lb and is designed for a fatigue life of at least 2500 cycles. It features a band length of 28 inches and is constructed from 301 stainless steel, ensuring durability and resistance to corrosion. This spring is suitable for applications requiring a smooth range of motion and minimal starting force. The design includes holes at both ends for easy mounting. Engineers should consider this spring for projects that demand reliable performance and longevity in repetitive motion applications.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring: 3.29 lb Spring Force, 2500 cycles Fatique Life, 28
Hicksville, NY, United States
Constant Force Spring: 3.29 lb Spring Force, 2500 cycles Fatique Life, 28" Band length
A 3X50-SH08J28
Constant Force Spring: 3.29 lb Spring Force, 2500 cycles Fatique Life, 28" Band length A 3X50-SH08J28
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Constant Force Springs
Product Number A 3X50-SH08J28
Product Name Constant Force Spring: 3.29 lb Spring Force, 2500 cycles Fatique Life, 28" Band length
Material 301SS
Life Cycle 2500 cycles
Load Force 3.29 lbs (1.49 kg)
Inside Diameter 0.58 inch (14.68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 4.95 lb Spring Force, 2500 cycles Fatique Life, 29
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 4.95 lbs (2.24 kg)
View Details
Constant Force Spring: 9.48 lb Spring Force, 13000 cycles Fatique Life, 52
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 9.48 lbs (4.3 kg)
View Details
Constant Force Spring: 19.8 lb Spring Force, 2500 cycles Fatique Life, 47
Specs
Material 301SS
Life Cycle 2500 cycles
Load Force 19.8 lbs (8.98 kg)
View Details
0.34 lb-in Torque, 2500 Cycles Fatique Life, 0.004
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 0.89 inch (22.61 mm)
View Details