A 3X50-SL05F30 is a constant force extension spring made of 301 stainless steel, designed for prototype and small production use with a rated load of 0.43 lb and a maximum working deflection of 1.120 inches. It has a band thickness of 0.005 inches, a band width of 3/8 inch, and a band length of 30 inches. The spring is supplied with free ends punched for fastening and has a minimum fatigue life of 20,000 cycles. It features a single mounting hole with a radius of 5/16 inch, a hole diameter of 7/32 inch, and a center distance of 3/16 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Constant Force Springs |
| Product Number | A 3X50-SL05F30 |
| Product Name | Constant Force Spring: 0.43 lb Spring Force, 20000 cycles Fatique Life, 30" Band length |
| Material | 301SS |
| Life Cycle | 20000 cycles |
| Load Force | 0.4300 lbs (0.1950 kg) |
| Inside Diameter | 1.00 inch (25.4 mm) |