A 2Z27MC1010 is a precision 1:1 right angle bevel gear drive with a 20 mm shaft diameter, housed in a black anodized aluminum alloy casing. It has a maximum input speed of 3000 rpm, supports up to 149 W (0.2 HP), and delivers a maximum output torque of 0.3 N·m. Backlash is specified at 1° maximum. The unit is grease-packed for life, operates between -20°C and +150°C, and uses sealed ball bearings with SAE 4340 steel gears and 18-8 stainless steel shafts. Mounting holes are M4 with a depth of 5 mm.
1:1 Precision Right Angle Drives Grease Packed into a Machined Aluminum Housing
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z27MC1010 |
| Product Name | Precision 1:1 Ratio Right Angle Drives (metric) |
| Drive Type | Gear Drives / Differentials |