Miniature right angle helical gear drive with a 1:1 ratio and two output shafts, housed in fiberglass reinforced nylon with hardened steel helical gears and steel shafts. Rated for continuous operation at 1800 rpm with a maximum power of 1/8 hp. Dimensions include a 1.88 inch maximum length and 0.625 inch shaft diameter. Nonmetallic bearings and #8 screw mounting holes are provided. Not for use as a speed increaser.
1:1 Miniature Right Angle Helical gear drive with, 2 Output Shafts.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z11-311 |
| Product Name | Miniature Right Angle Helical Gear Drives (inch) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Mounting | Base |