A 2Z11-221 is a 2:1 miniature right angle helical gear drive with a single output shaft, housed in fiberglass reinforced nylon, and featuring hardened steel helical gears and steel shafts. It is rated for 1800 rpm and continuous duty at 1/8 hp. Dimensions include a shaft diameter of 0.156 inch and overall casing measurements of 1.88 inches in length and 1.25 inches in width and height. The unit is base-mounted and not intended for use as a speed increaser.
2:1 Miniature Right Angle Helical gear reducer drive with, 1 Output Shaft.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z11-221 |
| Product Name | Miniature Right Angle Helical Gear Drives (inch) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Mounting | Base |