Right angle worm gear drive with a 5:1 ratio, featuring an aluminum alloy housing with chromate conversion finish, stainless steel shafts, sintered bronze bearings, a bronze worm gear, and a steel worm. Maximum input speed is 2000 rpm, output torque is 200 oz. in., breakaway torque is 10 oz. in., and maximum backlash is 5°.
Right Angle Worm Gear Drive, Size 11, 5:1 Ratio.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Adjustable Speed Drives |
| Product Number | A 2Z 4-050 |
| Product Name | Worm & Bevel Right Angle Drives (inch) |
| Drive Type | Gear Drives / Differentials |
| Shaft Orientation | RightAngle |
| Shaft Speed | 2000 rpm |