A 1T 6-Y245010 is a 24-pitch molded worm gear with 50 teeth, made of mineral-filled nylon, and a brass insert. It has a 0.3125-inch bore with a #8-32 set screw, a 2.083-inch pitch diameter, a 2.167-inch outside diameter, a 0.2500-inch face width, and a 3/4-inch hub diameter. The gear is designed to mesh with right-hand worms at a 90-degree shaft angle and operates with a 20-degree pressure angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 6-Y245010 |
| Product Name | 25:1 Gear Ratio, 50 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 50 |
| Pressure Angle | 20° |