A steel worm with a 24 pitch, single thread, and 14.5° pressure angle, designed to mesh with bronze worm gears. It has a bore diameter of 5/8 inch, a face width of 7/8 inch, and an overall length of 1-1/16 inches. The worm is hardened and polished, with a lead of 0.1309 inch and a lead angle of 4° 46'.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C55-N24 |
| Product Name | 24DP / 1 Lead / 0.5P.D., 4.76° Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 14.5° |
| Material | Steel; Carbon Steel/Commercial |