Stock Drive Products & Sterling Instrument - SDP/SI 32DP / 2 Lead / 0.438P.D, 8.13° Right Hand Worm A 1Q55-5Y32

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A hardened and ground steel worm with a 32-pitch, double thread, 0.438-inch pitch diameter, and a 8.13° lead angle, designed to mesh with 32-pitch bronze worm gears. The worm has a bore diameter of 0.2187 inch with a tolerance of +.0008/-.0000 inch and a hub finish of hardened and ground.

Datasheet Summary
Powered by GS/AI

A hardened and ground steel worm with a 32-pitch, double thread, 0.438-inch pitch diameter, and a 8.13° lead angle, designed to mesh with 32-pitch bronze worm gears. The worm has a bore diameter of 0.2187 inch with a tolerance of +.0008/-.0000 inch and a hub finish of hardened and ground.

Suppliers

Company
Product
Description
Supplier Links
32DP / 2 Lead / 0.438P.D, 8.13° Right Hand Worm - A 1Q55-5Y32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32DP / 2 Lead / 0.438P.D, 8.13° Right Hand Worm
A 1Q55-5Y32
32DP / 2 Lead / 0.438P.D, 8.13° Right Hand Worm A 1Q55-5Y32
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1Q55-5Y32
Product Name 32DP / 2 Lead / 0.438P.D, 8.13° Right Hand Worm
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
Material Steel; Carbon Steel/Commercial
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 192 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32192 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 192
Design English
View Details
32 D.P., 108 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32108 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design English
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
15:1 Gear Ratio, 30 Teeth, Worm Gear - A 1T 6-Y323008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Pressure Angle 20°
View Details