A 1D 4MYZ15020 is a straight miter gear with a module of 1.5, 16 teeth, and a 20° pressure angle, manufactured from die-cast zinc. It has a bore diameter of 8 mm, face width of 6.7 mm, hub diameter of 19 mm, hub projection of 10.8 mm, and overall length of 25.7 mm, designed for 90° shaft angle power transmission.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1D 4MYZ15020 |
| Product Name | 16 Teeth, 1.5Mod/Commercial, Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |