The A 1B 3-Y16020 is a bevel gear with a 16 diametral pitch and 20 teeth, designed to operate at a 1:2 gear ratio. It features a 20° pressure angle, which is standard for bevel gears, allowing for efficient power transmission between intersecting shafts. The gear is available in materials such as brass or medium carbon steel, and it is important to note that gears made from different materials should not be used together. This product is suitable for applications requiring reliable mechanical energy transfer in various industries, including robotics and automotive.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 3-Y16020 |
| Product Name | 16 DP, 20 Teeth, 1:2 Ratio, 20° Pressure Angle, Bevel Gear |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Brass; Pinion (Brass) |