A 1B 4MY06020 is a straight miter gear with 20 teeth, 0.6 module, and 20° pressure angle, made from brass ASTM B-16. It has a bore diameter of 12 mm with H8 tolerance, face width of 3 mm, hub diameter of 6.4 mm, hub projection of 3 mm, and overall length of 10 mm. The gear is designed for use in 90° shaft arrangements with a mating gear of identical specifications.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 4MY06020 |
| Product Name | 20 Teeth, 0.6 Module, ISO 8 /Brass Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |