A 1A 4MY10020 is a straight miter gear with 20 teeth, module 1, and a 20° pressure angle, manufactured from aluminum 2024-T4. It has a bore diameter of 20 mm with an H8 tolerance, a face width of 8 mm, and a hub diameter of 21.4 mm. The hub projection is 5 mm, and the overall length is 17 mm. The gear is designed for mating with an identical gear to transmit motion at a 90° angle.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1A 4MY10020 |
| Product Name | 20 Teeth, 1 Module, ISO 8 /Aluminum Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |