A 1B 6-N32030A is a bronze worm gear with 30 teeth, a pitch diameter of 0.938 inch, a face width of 0.1869 inch, a bore diameter of 7/32 inch, a hub diameter of 15/32 inch, a hub projection of 1/4 inch, and a bore length of 5/8 inch. It is designed to mesh with a 32-pitch, single-thread steel worm with a 14-1/2° pressure angle and a lead of 0.0982 inch. The gear has a right-hand helix and operates at a 30:1 ratio.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-N32030A |
| Product Name | 30:1 Gear Ratio, 30 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Pressure Angle | 14.5° |