Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 0.8 Module, ISO 8 / Steel Miter Gear A 1C 4MYK08020

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1C 4MYK08020 is a steel miter gear featuring 20 teeth and a module of 0.8, conforming to ISO Class 8 specifications. This gear is designed for applications requiring a 1:1 gear ratio, allowing it to effectively transmit rotational motion at a 90¬8 angle. The gear is manufactured using a CNC Coniflex¬Æ interlocking cutting system, ensuring precision and reliability in performance. It is sold individually and is suitable for use in various mechanical assemblies where robust and accurate motion transfer is essential.

Datasheet Summary
Powered by GS/AI

The A 1C 4MYK08020 is a steel miter gear featuring 20 teeth and a module of 0.8, conforming to ISO Class 8 specifications. This gear is designed for applications requiring a 1:1 gear ratio, allowing it to effectively transmit rotational motion at a 90¬8 angle. The gear is manufactured using a CNC Coniflex¬Æ interlocking cutting system, ensuring precision and reliability in performance. It is sold individually and is suitable for use in various mechanical assemblies where robust and accurate motion transfer is essential.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 0.8 Module, ISO 8 / Steel Miter Gear - A 1C 4MYK08020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Teeth, 0.8 Module, ISO 8 / Steel Miter Gear
A 1C 4MYK08020
20 Teeth, 0.8 Module, ISO 8 / Steel Miter Gear A 1C 4MYK08020
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C 4MYK08020
Product Name 20 Teeth, 0.8 Module, ISO 8 / Steel Miter Gear
Gear Type Rack
Number of Teeth 20
Design Metric
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
Module 0.4, 36 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
1:2 Ratio / 2 MOD Bevel Gear Set With Mating Pinion ->A 1C33MYK20036H (Sold Separate ) - A 1C33MYK20018H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
32 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details