Metric spur gears with module 0.4, 20° pressure angle, and 96 teeth are available in brass, steel, or stainless steel, with a 5 mm face width, 38.4 mm pitch diameter, and a 39.2 mm outer diameter. The bore diameter tolerance is +0.018/0 mm and the hub diameter exceeds the gear outer diameter. The brass version uses AISI 416 stainless steel in prehardened condition to HRC 25. No material or bore specifications contradict the part number A 1B 2MY04096, which matches the listed 96-tooth brass variant.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 2MY04096 |
| Product Name | Module 0.4, 96 Teeth, 20° Pressure Angle, Brass Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Brass |