Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear A 1B 4MYK08020

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 4MYK08020 is a straight-tooth miter gear with 0.8 module and 20 teeth, made of brass, designed to transmit rotational motion at a 90° angle. It has a pitch diameter of 20 mm, a bore diameter of 5 mm with H8 tolerance, a face width of 12 mm, and an overall length of 16 mm. The gear includes a hub projection of 6 mm and a set screw hole for M4 fasteners. It is sold individually, not in matched sets.

Datasheet Summary
Powered by GS/AI

A 1B 4MYK08020 is a straight-tooth miter gear with 0.8 module and 20 teeth, made of brass, designed to transmit rotational motion at a 90° angle. It has a pitch diameter of 20 mm, a bore diameter of 5 mm with H8 tolerance, a face width of 12 mm, and an overall length of 16 mm. The gear includes a hub projection of 6 mm and a set screw hole for M4 fasteners. It is sold individually, not in matched sets.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear - A 1B 4MYK08020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear
A 1B 4MYK08020
20 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear A 1B 4MYK08020
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 4MYK08020
Product Name 20 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear
Gear Type Rack
Number of Teeth 20
Design Metric
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
1:4 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ2010 (Sold Separate ) - A 1M 3MYZ2040A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
16 Teeth, 3Mod/Commercial, Miter Gear - A 1M 4MYZ30 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 16
Design Metric
View Details