Stock Drive Products & Sterling Instrument - SDP/SI 1:4 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ2010 (Sold Separate ) A 1M 3MYZ2040A

Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M 3MYZ2040A is a bevel gear set featuring a 1:4 gear ratio and a module of 2. It is designed for applications requiring the transfer of mechanical energy between shafts that are typically at right angles to each other. The gear set is manufactured from acetal, a material known for its strength and durability, making it suitable for various industrial applications. This product is part of a series that includes multiple ratios and configurations, allowing for flexibility in design and integration into different systems. The mating gear is sold separately, which may be a consideration for engineers planning their projects.

Datasheet Summary
Powered by GS/AI

The A 1M 3MYZ2040A is a bevel gear set featuring a 1:4 gear ratio and a module of 2. It is designed for applications requiring the transfer of mechanical energy between shafts that are typically at right angles to each other. The gear set is manufactured from acetal, a material known for its strength and durability, making it suitable for various industrial applications. This product is part of a series that includes multiple ratios and configurations, allowing for flexibility in design and integration into different systems. The mating gear is sold separately, which may be a consideration for engineers planning their projects.

Suppliers

Company
Product
Description
Supplier Links
1:4 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ2010 (Sold Separate ) - A 1M 3MYZ2040A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:4 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ2010 (Sold Separate )
A 1M 3MYZ2040A
1:4 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ2010 (Sold Separate ) A 1M 3MYZ2040A
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 3MYZ2040A
Product Name 1:4 Ratio / 2 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ2010 (Sold Separate )
Gear Type Rack
Design Metric
Pressure Angle 20°
Tooth Form Straight
Material Acetal; Gear (Acetal)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Module 0.5, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
Module 0.4, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details
1:4 Ratio / 48 DP Bevel Gear Set With Mating Gear ->A 1B 3-Y48012A (Sold Separate) - A 1B 3-Y48048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details