A 1M 4MYZ30 is a straight miter gear with a module of 3, 48 teeth, and a pitch diameter of 48 mm. It has an outside diameter of 52.3 mm, a bore diameter of 13.8 mm, a face width of 29.2 mm, an overall length of 28.8 mm, and a hub length of 13.2 mm. The gear is made of acetal with a 20° pressure angle and is designed for metric applications.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 4MYZ30 |
| Product Name | 16 Teeth, 3Mod/Commercial, Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |