Deschner Corporation Kinechek Mini-K 1" Extra Fast 3021-19-1

Description
The smallest in the line, offer the advantages of precise hydraulic feed control in an extremely small size. Leakproof and fully adjustable, MINI K Kinecheks are available in ½ inch, 1 inch,1 ¼ and 1 ½ inch stroke lengths with a maximum capacity of 400 lbs. Mini K's are often used to control the feed rate of hand held drills, compact automated machinery and other applications requiring a portable, easy to install unit.
Description
The smallest in the line, offer the advantages of precise hydraulic feed control in an extremely small size. Leakproof and fully adjustable, MINI K Kinecheks are available in ½ inch, 1 inch,1 ¼ and 1 ½ inch stroke lengths with a maximum capacity of 400 lbs. Mini K's are often used to control the feed rate of hand held drills, compact automated machinery and other applications requiring a portable, easy to install unit.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Mini-K 1
Santa Ana, CA, USA
Kinechek Mini-K 1" Extra Fast
3021-19-1
Kinechek Mini-K 1" Extra Fast 3021-19-1
The smallest in the line, offer the advantages of precise hydraulic feed control in an extremely small size. Leakproof and fully adjustable, MINI K Kinecheks are available in ½ inch, 1 inch,1 ¼ and 1 ½ inch stroke lengths with a maximum capacity of 400 lbs. Mini K's are often used to control the feed rate of hand held drills, compact automated machinery and other applications requiring a portable, easy to install unit.

The smallest in the line, offer the advantages of precise hydraulic feed control in an extremely small size. Leakproof and fully adjustable, MINI K Kinecheks are available in ½ inch, 1 inch,1 ¼ and 1 ½ inch stroke lengths with a maximum capacity of 400 lbs. Mini K's are often used to control the feed rate of hand held drills, compact automated machinery and other applications requiring a portable, easy to install unit.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 3021-19-1
Product Name Kinechek Mini-K 1" Extra Fast
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 5.72", Weight: 3.7oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Nonadjustable Double Acting Rate Controls - DA 705 - Enidine Inc.
Specs
Dimensions Weight = 3.5 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-200 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 7.87 inch (200 mm)
Minimum Force 315 lbs (143 kg)
View Details
Speed Regulator -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Features Adjustable
Mechanism Air
View Details