IZMAC Co., Ltd. Izmac Rate Control Adjustable Double Dial IRAD30-200

Description
IRAD provides stable and accurate single directional/bi-direc tional speed control for the object when it moves from one position to another. This product is designed to set precise adjustment dial in 12 steps according to the user's application conditions. With speed control, you can significantly reduce shock and vibration to the machine due to uncontrolled & unexpected operation troubles. FEATURES Maximum impact speed : 0.6m/s Guarantees product life through perfect quality control. Reinforced materials are used to enhance durability. Perfect speed control : For safe machine operation and longer machine life For safety device : Equipment cover (open / close) Operating temperature : Standard (-10~80℃) • Special (-30~100℃) APPLICATION Automotive , mechanical engineering, electronics industries.
Datasheet
Description
IRAD provides stable and accurate single directional/bi-direc tional speed control for the object when it moves from one position to another. This product is designed to set precise adjustment dial in 12 steps according to the user's application conditions. With speed control, you can significantly reduce shock and vibration to the machine due to uncontrolled & unexpected operation troubles. FEATURES Maximum impact speed : 0.6m/s Guarantees product life through perfect quality control. Reinforced materials are used to enhance durability. Perfect speed control : For safe machine operation and longer machine life For safety device : Equipment cover (open / close) Operating temperature : Standard (-10~80℃) • Special (-30~100℃) APPLICATION Automotive , mechanical engineering, electronics industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Rate Control Adjustable Double Dial - IRAD30-200 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Rate Control Adjustable Double Dial
IRAD30-200
Izmac Rate Control Adjustable Double Dial IRAD30-200
IRAD provides stable and accurate single directional/bi-direc tional speed control for the object when it moves from one position to another. This product is designed to set precise adjustment dial in 12 steps according to the user's application conditions. With speed control, you can significantly reduce shock and vibration to the machine due to uncontrolled & unexpected operation troubles. FEATURES Maximum impact speed : 0.6m/s Guarantees product life through perfect quality control. Reinforced materials are used to enhance durability. Perfect speed control : For safe machine operation and longer machine life For safety device : Equipment cover (open / close) Operating temperature : Standard (-10~80℃) • Special (-30~100℃) APPLICATION Automotive , mechanical engineering, electronics industries.

IRAD provides stable and accurate single directional/bi-directional speed control for the object when it moves from one position to another. This product is designed to set precise adjustment dial in 12 steps according to the user's application conditions. With speed control, you can significantly reduce shock and vibration to the machine due to uncontrolled & unexpected operation troubles.

FEATURES

  1. Maximum impact speed : 0.6m/s
  2. Guarantees product life through perfect quality control.
  3. Reinforced materials are used to enhance durability.
  4. Perfect speed control : For safe machine operation and longer machine life
  5. For safety device : Equipment cover (open / close)
  6. Operating temperature : Standard (-10~80℃) • Special (-30~100℃)

APPLICATION

Automotive , mechanical engineering, electronics industries.

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Speed Controls
Product Number IRAD30-200
Product Name Izmac Rate Control Adjustable Double Dial
Features Adjustable
Stroke 7.87 inch (200 mm)
Minimum Force 315 lbs (143 kg)
Maximum Force 674 lbs (306 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tow Bar Double Acting Rate Control - TB 100 x 6 - Enidine Inc.
Specs
Dimensions Weight = 32.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Izmac Speed Control Adjustable Absorber - ISAA24-51B - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 2.01 inch (51 mm)
Minimum Force 22.48 lbs (10.2 kg)
View Details
Kinechek Skipchek 1/2
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 6.33", Weight: 11.5oz
View Details