Denton Vacuum Phoenix 400 Sputtering Systems

Description
The Phoenix 400 inline series represents one of Denton Vacuum's offerings for research, pilot-scale as well as continuous production sputtering systems. Utilizing a unique transport system for the substrate carriers, a Phoenix 400 in line system can process multiple substrates and achieve remarkable thickness uniformity and throughput. This arrangement results in smaller footprints and allows the system to be scaled up from research applications to full production requirements. This can significantly lower both the acquisition and operating costs of the delivered system. Flexible Cathode Configurations The Phoenix 400 inline system accommodates up to four cathodes and provides for optimized coating uniformity. Each cathode can be configured for a different deposition process and target material for research applications or targets can be operated simultaneously to reduce deposition times. RF, DC, and pulsed DC supplies are available in any combination to meet the desired process requirements. Substrate Handling The Phoenix 400 inline system can be designed for research and limited production applications with direct loading of individual substrate carriers or with a load lock magazine and carrier handler for continuous production. Carriers are designed to meet specific throughput or substrate size requirements. Substrate Preparation The Phoenix 400 inline system can be designed with substrate heating or a pre-deposition etch. Heating options include quartz lamps or resistive type heat sources optimized for specific temperature requirements. Pre-deposition etch capabilities are designed to meet specific customer requirements - RF, DC, or mid-frequency power options are offered. Powerful Control System available in semi-manual mode or in fully automatic mode with one push automation to reduce system downtime. Process Pro Upgrade Offers: Consistent controls across all Denton Vacuum Products Standard software makes it easy to support and avoid costly customization fees Source code for your programs so you can customize your programs. Network capabilities makes the discovery a node on your network enabling real-time, remote support and upgrades. System Pumping Configurations The Phoenix 400 inline system can be delivered with vacuum pumping configurations to fit process or budgetary requirements. Process chambers are typically designed with turbo pumping packages, but cryo pump options are available. Downstream controls are standard for controlling pressure in the process chamber. Load lock chambers are available with turbomolecular, cryogenic, or mechanical pumping options. Non-standard pumping packages available on request.
Description
The Phoenix 400 inline series represents one of Denton Vacuum's offerings for research, pilot-scale as well as continuous production sputtering systems. Utilizing a unique transport system for the substrate carriers, a Phoenix 400 in line system can process multiple substrates and achieve remarkable thickness uniformity and throughput. This arrangement results in smaller footprints and allows the system to be scaled up from research applications to full production requirements. This can significantly lower both the acquisition and operating costs of the delivered system. Flexible Cathode Configurations The Phoenix 400 inline system accommodates up to four cathodes and provides for optimized coating uniformity. Each cathode can be configured for a different deposition process and target material for research applications or targets can be operated simultaneously to reduce deposition times. RF, DC, and pulsed DC supplies are available in any combination to meet the desired process requirements. Substrate Handling The Phoenix 400 inline system can be designed for research and limited production applications with direct loading of individual substrate carriers or with a load lock magazine and carrier handler for continuous production. Carriers are designed to meet specific throughput or substrate size requirements. Substrate Preparation The Phoenix 400 inline system can be designed with substrate heating or a pre-deposition etch. Heating options include quartz lamps or resistive type heat sources optimized for specific temperature requirements. Pre-deposition etch capabilities are designed to meet specific customer requirements - RF, DC, or mid-frequency power options are offered. Powerful Control System available in semi-manual mode or in fully automatic mode with one push automation to reduce system downtime. Process Pro Upgrade Offers: Consistent controls across all Denton Vacuum Products Standard software makes it easy to support and avoid costly customization fees Source code for your programs so you can customize your programs. Network capabilities makes the discovery a node on your network enabling real-time, remote support and upgrades. System Pumping Configurations The Phoenix 400 inline system can be delivered with vacuum pumping configurations to fit process or budgetary requirements. Process chambers are typically designed with turbo pumping packages, but cryo pump options are available. Downstream controls are standard for controlling pressure in the process chamber. Load lock chambers are available with turbomolecular, cryogenic, or mechanical pumping options. Non-standard pumping packages available on request.

Suppliers

Company
Product
Description
Supplier Links
The Phoenix 400 inline series represents one of Denton Vacuum's offerings for research, pilot-scale as well as continuous production sputtering systems. Utilizing a unique transport system for the substrate carriers, a Phoenix 400 in line system can process multiple substrates and achieve remarkable thickness uniformity and throughput. This arrangement results in smaller footprints and allows the system to be scaled up from research applications to full production requirements. This can significantly lower both the acquisition and operating costs of the delivered system. Flexible Cathode Configurations The Phoenix 400 inline system accommodates up to four cathodes and provides for optimized coating uniformity. Each cathode can be configured for a different deposition process and target material for research applications or targets can be operated simultaneously to reduce deposition times. RF, DC, and pulsed DC supplies are available in any combination to meet the desired process requirements. Substrate Handling The Phoenix 400 inline system can be designed for research and limited production applications with direct loading of individual substrate carriers or with a load lock magazine and carrier handler for continuous production. Carriers are designed to meet specific throughput or substrate size requirements. Substrate Preparation The Phoenix 400 inline system can be designed with substrate heating or a pre-deposition etch. Heating options include quartz lamps or resistive type heat sources optimized for specific temperature requirements. Pre-deposition etch capabilities are designed to meet specific customer requirements - RF, DC, or mid-frequency power options are offered. Powerful Control System available in semi-manual mode or in fully automatic mode with one push automation to reduce system downtime. Process Pro Upgrade Offers: Consistent controls across all Denton Vacuum Products Standard software makes it easy to support and avoid costly customization fees Source code for your programs so you can customize your programs. Network capabilities makes the discovery a node on your network enabling real-time, remote support and upgrades. System Pumping Configurations The Phoenix 400 inline system can be delivered with vacuum pumping configurations to fit process or budgetary requirements. Process chambers are typically designed with turbo pumping packages, but cryo pump options are available. Downstream controls are standard for controlling pressure in the process chamber. Load lock chambers are available with turbomolecular, cryogenic, or mechanical pumping options. Non-standard pumping packages available on request.

The Phoenix 400 inline series represents one of Denton Vacuum's offerings for research, pilot-scale as well as continuous production sputtering systems. Utilizing a unique transport system for the substrate carriers, a Phoenix 400 in line system can process multiple substrates and achieve remarkable thickness uniformity and throughput. This arrangement results in smaller footprints and allows the system to be scaled up from research applications to full production requirements. This can significantly lower both the acquisition and operating costs of the delivered system.

Flexible Cathode Configurations
The Phoenix 400 inline system accommodates up to four cathodes and provides for optimized coating uniformity. Each cathode can be configured for a different deposition process and target material for research applications or targets can be operated simultaneously to reduce deposition times. RF, DC, and pulsed DC supplies are available in any combination to meet the desired process requirements.

Substrate Handling
The Phoenix 400 inline system can be designed for research and limited production applications with direct loading of individual substrate carriers or with a load lock magazine and carrier handler for continuous production. Carriers are designed to meet specific throughput or substrate size requirements.

Substrate Preparation
The Phoenix 400 inline system can be designed with substrate heating or a pre-deposition etch. Heating options include quartz lamps or resistive type heat sources optimized for specific temperature requirements. Pre-deposition etch capabilities are designed to meet specific customer requirements - RF, DC, or mid-frequency power options are offered.

Powerful Control System available in semi-manual mode or in fully automatic mode with one push automation to reduce system downtime.

Process Pro Upgrade Offers:

  • Consistent controls across all Denton Vacuum Products
  • Standard software makes it easy to support and avoid costly customization fees
  • Source code for your programs so you can customize your programs.
  • Network capabilities makes the discovery a node on your network enabling real-time, remote support and upgrades.

System Pumping Configurations

The Phoenix 400 inline system can be delivered with vacuum pumping configurations to fit process or budgetary requirements. Process chambers are typically designed with turbo pumping packages, but cryo pump options are available. Downstream controls are standard for controlling pressure in the process chamber. Load lock chambers are available with turbomolecular, cryogenic, or mechanical pumping options. Non-standard pumping packages available on request.

Supplier's Site

Technical Specifications

  Denton Vacuum
Product Category Thin Film Equipment
Product Number Phoenix 400 Sputtering Systems
Unlock Full Specs
to access all available technical data

Similar Products

Temescal - FC-4400A - Edwards Vacuum
Edwards Vacuum
Specs
Process Physical Vapor Deposition; Electron Beam Evaporation
Applications Research / Surface Analysis
Materials Processed Metal
View Details
Seam Sealer Systems -  - Sunstone Engineering
Sunstone Engineering
Specs
Type Seam Sealer Systems
Applications Semiconductors
View Details
 - Airgard - Cyclone Gas Scrubber - EBARA Technologies, Inc.
EBARA Technologies, Inc.
Specs
Type Free Standing System; Cluster Tool
Process Chemical Vapor Deposition
Applications Semiconductors
View Details