Demag Cranes & Components Aluline Crane Travel System KBK Modular Crane System

Description
KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. KBK Aluline features: extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 2,200 lbs (1,000 KG) enables future modifications due to modular system design aluminium and proven steel profile sections can be combined in one installation Light weight and high performance Based on the proven KBK modular crane system Smooth-running, extremely reliable trolleys State-of-the-art industrial design with anodized profile section surface Short delivery times thanks to high parts availability Technically advanced and easy to assemble Versatile and flexible Complete handling solutions thanks to comprehensive system (e.g. hoist units, power supply systems, disengaging mechanisms, limit switches, trolley latching devices) Choice of manual travel or electric and pneumatic drives included in the system Can be easily integrated and extended to provide versatile solutions Excellent combinations with KBK steel profile sections High safety and reliability Unmatched: continuously tested in our own test center and in external tests German quality components
Datasheet
Description
KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. KBK Aluline features: extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 2,200 lbs (1,000 KG) enables future modifications due to modular system design aluminium and proven steel profile sections can be combined in one installation Light weight and high performance Based on the proven KBK modular crane system Smooth-running, extremely reliable trolleys State-of-the-art industrial design with anodized profile section surface Short delivery times thanks to high parts availability Technically advanced and easy to assemble Versatile and flexible Complete handling solutions thanks to comprehensive system (e.g. hoist units, power supply systems, disengaging mechanisms, limit switches, trolley latching devices) Choice of manual travel or electric and pneumatic drives included in the system Can be easily integrated and extended to provide versatile solutions Excellent combinations with KBK steel profile sections High safety and reliability Unmatched: continuously tested in our own test center and in external tests German quality components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluline Crane Travel System - KBK Modular Crane System - Demag Cranes & Components
Cleveland, OH, USA
Aluline Crane Travel System
KBK Modular Crane System
Aluline Crane Travel System KBK Modular Crane System
KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. KBK Aluline features: extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 2,200 lbs (1,000 KG) enables future modifications due to modular system design aluminium and proven steel profile sections can be combined in one installation Light weight and high performance Based on the proven KBK modular crane system Smooth-running, extremely reliable trolleys State-of-the-art industrial design with anodized profile section surface Short delivery times thanks to high parts availability Technically advanced and easy to assemble Versatile and flexible Complete handling solutions thanks to comprehensive system (e.g. hoist units, power supply systems, disengaging mechanisms, limit switches, trolley latching devices) Choice of manual travel or electric and pneumatic drives included in the system Can be easily integrated and extended to provide versatile solutions Excellent combinations with KBK steel profile sections High safety and reliability Unmatched: continuously tested in our own test center and in external tests German quality components

KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. KBK Aluline features:

  • extremely low weight coupled with high rigidity
  • very smooth operation thanks to tightly integrated system components
  • convenient handling loads of weighing up to 2,200 lbs (1,000 KG)
  • enables future modifications due to modular system design
  • aluminium and proven steel profile sections can be combined in one installation

Light weight and high performance

  • Based on the proven KBK modular crane system
  • Smooth-running, extremely reliable trolleys
  • State-of-the-art industrial design with anodized profile section surface
  • Short delivery times thanks to high parts availability
  • Technically advanced and easy to assemble

Versatile and flexible

  • Complete handling solutions thanks to comprehensive system (e.g. hoist units, power supply systems, disengaging mechanisms, limit switches, trolley latching devices)
  • Choice of manual travel or electric and pneumatic drives included in the system
  • Can be easily integrated and extended to provide versatile solutions
  • Excellent combinations with KBK steel profile sections

High safety and reliability

  • Unmatched: continuously tested in our own test center and in external tests
  • German quality components
Supplier's Site Datasheet
Suspension Monorails - KBK Modular Crane System - Demag Cranes & Components
Cleveland, OH, USA
Suspension Monorails
KBK Modular Crane System
Suspension Monorails KBK Modular Crane System
PERFECT FOR LINEAR OVERHEAD MATERIAL HANDLING KBK suspension monorails meet customers specific requirements for linear, overhead handling and include the following features: simple, manually operated straight sections; optional aluminium profile sections load capacities up to 7,000 lbs (3,200 kg) flexible routing by means of straight and curved sections, track switches and turntables direct link between pick-up and deposit points in reversing operation or a closed circuit manual operation, semi- or fully automated designs High flexibility The route can be precisely adapted to meet the structural requirements of any workshop thanks to a wide range of components Transfer to adjacent suspension cranes also possible using latching devices Great versatility Effective for use as equipment carriers (e.g. for test equipment, electric and compressed-air tools) Reliable supply of media thanks to comprehensive KBK components (cable trolleys, hose clips, etc.) – for dedicated transport with fluids, compressed air and power supply systems for cranes and other mobile equipment Double-rail tracks as carrier systems for rigid handling equipment, such as manipulators or lifting devices

PERFECT FOR LINEAR OVERHEAD MATERIAL HANDLING

KBK suspension monorails meet customers specific requirements for linear, overhead handling and include the following features:

  • simple, manually operated straight sections; optional aluminium profile sections
  • load capacities up to 7,000 lbs (3,200 kg)
  • flexible routing by means of straight and curved sections, track switches and turntables
  • direct link between pick-up and deposit points in reversing operation or a closed circuit
  • manual operation, semi- or fully automated designs

High flexibility

  • The route can be precisely adapted to meet the structural requirements of any workshop thanks to a wide range of components
  • Transfer to adjacent suspension cranes also possible using latching devices

Great versatility

  • Effective for use as equipment carriers (e.g. for test equipment, electric and compressed-air tools)
  • Reliable supply of media thanks to comprehensive KBK components (cable trolleys, hose clips, etc.) – for dedicated transport with fluids, compressed air and power supply systems for cranes and other mobile equipment
  • Double-rail tracks as carrier systems for rigid handling equipment, such as manipulators or lifting devices
Supplier's Site Datasheet
Double Girder Suspension Cranes - KBK Modular Crane System - Demag Cranes & Components
Cleveland, OH, USA
Double Girder Suspension Cranes
KBK Modular Crane System
Double Girder Suspension Cranes KBK Modular Crane System
RELIABLE TRANSPORT FOR LARGE SPANS AND HIGH LOAD CAPACITIES Double-girder suspension cranes from our KBK modular crane system enable goods to be easily transported. KBK double-girder suspension cranes provide fast, reliable and precise positioning for all loads, including heavy loads with large span dimensions. KBK double-girder suspension cranes feature: Cost-effective implementation Modular system design Smooth and reliable handling Favorable installation dimensions Rated for loads weighing up to 7,000 lbs (3,200 kg) Optimum space utilization Overhead, area-serving load transport Optimum utilization of space thanks to minimum approach dimensions Suspension from existing workshop ceilings or roof structures Require no additional supports for the crane runway Convenient handling Safe, simple and reliable handling Favorable installation dimensions Customer-specific and cost-effective solutions for workshops Versatile applications thanks to modular system design (e.g. latching arrangements with KBK double suspension monorails for crane trolley transfer) Can be employed as manipulator cranes – optimum design for use in state-of-the-art handling systems. Strong performance Rated for loads weighing up to 7,000 lbs (3,200 kg) Maximize hook paths by arranging the hoist between the crane girders Maximum span dimensions by means of multiple suspensions (cranes operating on more than two runways) – to cover extensive storage and production areas Modular system design

RELIABLE TRANSPORT FOR LARGE SPANS AND HIGH LOAD CAPACITIES

Double-girder suspension cranes from our KBK modular crane system enable goods to be easily transported. KBK double-girder suspension cranes provide fast, reliable and precise positioning for all loads, including heavy loads with large span dimensions. KBK double-girder suspension cranes feature:

  • Cost-effective implementation
  • Modular system design
  • Smooth and reliable handling
  • Favorable installation dimensions
  • Rated for loads weighing up to 7,000 lbs (3,200 kg)

Optimum space utilization

  • Overhead, area-serving load transport
  • Optimum utilization of space thanks to minimum approach dimensions
  • Suspension from existing workshop ceilings or roof structures
  • Require no additional supports for the crane runway

Convenient handling

  • Safe, simple and reliable handling
  • Favorable installation dimensions
  • Customer-specific and cost-effective solutions for workshops
  • Versatile applications thanks to modular system design (e.g. latching arrangements with KBK double suspension monorails for crane trolley transfer)
  • Can be employed as manipulator cranes – optimum design for use in state-of-the-art handling systems.

Strong performance

  • Rated for loads weighing up to 7,000 lbs (3,200 kg)
  • Maximize hook paths by arranging the hoist between the crane girders
  • Maximum span dimensions by means of multiple suspensions (cranes operating on more than two runways) – to cover extensive storage and production areas
  • Modular system design
Supplier's Site Datasheet
Overhung and Extending Cranes - KBK Modular Crane System - Demag Cranes & Components
Cleveland, OH, USA
Overhung and Extending Cranes
KBK Modular Crane System
Overhung and Extending Cranes KBK Modular Crane System
LARGE OVERHANG – CONSTANT OR VARIABLE Loads can be moved beyond the crane runway using overhung and extending cranes from our KBK modular crane system. These solutions offer greater room to maneuver and facilitate optimum utilization of the available space. Our solutions to meet specific requirements include: Overhung cranes which are fitted with crane girders that extend beyond the width of the crane runway Extending cranes that consist of a fixed section and a crane section that can extend in both directions Crane girders that extend over 8ft (2.5m) beyond the runway span KBK overhung cranes Efficient utilization of the workshop (e.g. workshop areas added at a later date can also be served without the need to install an additional crane runway) They can be operated beneath ventilation ducts, radiant heaters and cables KBK extending cranes Depending on the design, girders can be extended to one or both sides beyond the width of the crane runway They can also be used for precisely lifting and positioning loads in almost inaccessible areas (e.g. between pillars and columns)

LARGE OVERHANG – CONSTANT OR VARIABLE

Loads can be moved beyond the crane runway using overhung and extending cranes from our KBK modular crane system. These solutions offer greater room to maneuver and facilitate optimum utilization of the available space. Our solutions to meet specific requirements include:

  • Overhung cranes which are fitted with crane girders that extend beyond the width of the crane runway
  • Extending cranes that consist of a fixed section and a crane section that can extend in both directions
  • Crane girders that extend over 8ft (2.5m) beyond the runway span

KBK overhung cranes

  • Efficient utilization of the workshop (e.g. workshop areas added at a later date can also be served without the need to install an additional crane runway)
  • They can be operated beneath ventilation ducts, radiant heaters and cables

KBK extending cranes

  • Depending on the design, girders can be extended to one or both sides beyond the width of the crane runway
  • They can also be used for precisely lifting and positioning loads in almost inaccessible areas (e.g. between pillars and columns)
Supplier's Site Datasheet
FLEXIBLE HANDLING EQUIPMENT FOR STORES AND FACTORIES Our KBK stacker cranes make it possible to complete all storage and handling tasks in one operating cycle without the need for ladders, order-picking trolleys or similar equipment. Unit loads, containers or pallets weighing up to 1,000 lbs (500 kg) can be safely and reliably transported, sorted and stored. Combination of KBK double-girder suspension crane and special stacker trolley Load handling attachments to match the load – forks, prongs, grippers and other attachments can be supplied Proven equipment matching application requirements Combination of KBK double-girder suspension crane and special stacker trolley Stacker trolley handling attachments designed to match the load - forks, prongs, grippers and other attachments can be supplied Convenient handling Loads are precisely picked up and guided Simple manual crane and trolley travel Can be turned over a range of 360° Unit loads, containers and pallets weighing up to 1,100 lbs (500 kg) can be transported, sorted and stored with ease

FLEXIBLE HANDLING EQUIPMENT FOR STORES AND FACTORIES

Our KBK stacker cranes make it possible to complete all storage and handling tasks in one operating cycle without the need for ladders, order-picking trolleys or similar equipment. Unit loads, containers or pallets weighing up to 1,000 lbs (500 kg) can be safely and reliably transported, sorted and stored.

  • Combination of KBK double-girder suspension crane and special stacker trolley
  • Load handling attachments to match the load – forks, prongs, grippers and other attachments can be supplied

Proven equipment matching application requirements

  • Combination of KBK double-girder suspension crane and special stacker trolley
  • Stacker trolley handling attachments designed to match the load - forks, prongs, grippers and other attachments can be supplied

Convenient handling

  • Loads are precisely picked up and guided
  • Simple manual crane and trolley travel
  • Can be turned over a range of 360°
  • Unit loads, containers and pallets weighing up to 1,100 lbs (500 kg) can be transported, sorted and stored with ease
Supplier's Site Datasheet
Pillar and Wall-Mounted Slewing Jibs - KBK Modular Crane System - Demag Cranes & Components
Cleveland, OH, USA
Pillar and Wall-Mounted Slewing Jibs
KBK Modular Crane System
Pillar and Wall-Mounted Slewing Jibs KBK Modular Crane System
SWITCH TO IMPROVED PRODUCTIVITY AND ERGONOMICS Manually handling or moving relatively light loads is often unsafe, time-consuming and an ergonomic burden for employees. Together with a wide selection of hoist units, Demag slewing jibs and cranes enable loads to be lifted and transported quickly and easily, deposited gently and precisely. In turn, improving safety and efficiency. light and fast load handling ease of operation and high operating safety and reliability load capacities up to 5T simple installation using fittings included in the system. Comprehensive crane product range Finely graded jib lengths and load capacities for precisely implementing specific requirements Slewing range limit stops for exact adjustment of the working radius Large selection of Demag hoist units Control to meet specific needs; via cable connection or radio Delivery including complete electrical equipment Weather protection accessories for cranes installed outdoors

SWITCH TO IMPROVED PRODUCTIVITY AND ERGONOMICS

Manually handling or moving relatively light loads is often unsafe, time-consuming and an ergonomic burden for employees. Together with a wide selection of hoist units, Demag slewing jibs and cranes enable loads to be lifted and transported quickly and easily, deposited gently and precisely. In turn, improving safety and efficiency.

  • light and fast load handling
  • ease of operation and high operating safety and reliability
  • load capacities up to 5T
  • simple installation using fittings included in the system.

Comprehensive crane product range

  • Finely graded jib lengths and load capacities for precisely implementing specific requirements
  • Slewing range limit stops for exact adjustment of the working radius
  • Large selection of Demag hoist units
  • Control to meet specific needs; via cable connection or radio
  • Delivery including complete electrical equipment
  • Weather protection accessories for cranes installed outdoors
Supplier's Site Datasheet
Single Girder Suspension Cranes - KBK Modular Crane System - Demag Cranes & Components
Cleveland, OH, USA
Single Girder Suspension Cranes
KBK Modular Crane System
Single Girder Suspension Cranes KBK Modular Crane System
SAFE AND RELIABLE TRANSPORT Single-girder suspension cranes from our KBK modular crane system enable customers to quickly and reliablly handle and precisely position a variety of goods. KBK single-girder suspension cranes feature: Modular system design Smooth and reliable handling Smooth manual travel Cost-effective implementation Customer-specific configuration to meet individual requirements Optimum space utilization Overhead, area-serving load transport Optimum utilization of space thanks to minimum approach dimensions Suspension from existing workshop ceilings or roof structures Don't require additional supports for the crane runway Convenient handling Easily moved manually Smooth-running, snag-free operation thanks to articulated connections between the crane girders and trolleys Low deadweight Customer-specific and cost-effective solutions for workshops Versatile applications thanks to modular system design (e.g. latching arrangements with KBK suspension monorails for crane trolley transfer) Cranes can operate on runways that are not parallel

SAFE AND RELIABLE TRANSPORT

Single-girder suspension cranes from our KBK modular crane system enable customers to quickly and reliablly handle and precisely position a variety of goods. KBK single-girder suspension cranes feature:

  • Modular system design
  • Smooth and reliable handling
  • Smooth manual travel
  • Cost-effective implementation
  • Customer-specific configuration to meet individual requirements

Optimum space utilization

  • Overhead, area-serving load transport
  • Optimum utilization of space thanks to minimum approach dimensions
  • Suspension from existing workshop ceilings or roof structures
  • Don't require additional supports for the crane runway

Convenient handling

  • Easily moved manually
  • Smooth-running, snag-free operation thanks to articulated connections between the crane girders and trolleys
  • Low deadweight
  • Customer-specific and cost-effective solutions for workshops
  • Versatile applications thanks to modular system design (e.g. latching arrangements with KBK suspension monorails for crane trolley transfer)
  • Cranes can operate on runways that are not parallel
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components Demag Cranes & Components Demag Cranes & Components Demag Cranes & Components Demag Cranes & Components Demag Cranes & Components Demag Cranes & Components
Product Category Industrial Cranes Industrial Cranes Industrial Cranes Industrial Cranes Industrial Cranes Industrial Cranes Industrial Cranes
Product Number KBK Modular Crane System KBK Modular Crane System KBK Modular Crane System KBK Modular Crane System KBK Modular Crane System KBK Modular Crane System KBK Modular Crane System
Product Name Aluline Crane Travel System Suspension Monorails Double Girder Suspension Cranes Overhung and Extending Cranes Stacker Cranes Pillar and Wall-Mounted Slewing Jibs Single Girder Suspension Cranes
Features Motorized Motion Motorized Motion Motorized Motion Motorized Motion Motorized Motion Motorized Motion Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Modular Crane System - KBK Aluline - A22 - Demag Cranes & Components
Specs
Features Motorized Motion (optional feature)
Type Bridge / Overhead Crane
Capacity 2.21 tons (2 metric tons)
View Details