Demag Cranes & Components Modular Crane System - KBK Aluline A16

Description
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions
Datasheet
Description
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Crane System - KBK Aluline - A16 - Demag Cranes & Components
Cleveland, OH, USA
Modular Crane System - KBK Aluline
A16
Modular Crane System - KBK Aluline A16
The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation. New KBK Aluline: highly ergonomic as loads can be moved and stopped quickly with minimum effort extremely low weight coupled with high rigidity very smooth operation thanks to tightly integrated system components convenient handling loads of weighing up to 4,400 lbs (2,000 KG) enables future modifications due to modular system design Fast and simple installation and conversion Low noise levels Virtually maintenance-free system Six different aluminium profile sections in four sizes Integrated conductor line for two profile sizes Unique combinations with steel profile sections for maximum distances between suspensions

The New Modular Crane System - KBK Aluline

KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers to design almost any overhead suspension crane or monorail system with smooth operation.

New KBK Aluline:

  • highly ergonomic as loads can be moved and stopped quickly with minimum effort
  • extremely low weight coupled with high rigidity
  • very smooth operation thanks to tightly integrated system components
  • convenient handling loads of weighing up to 4,400 lbs (2,000 KG)
  • enables future modifications due to modular system design
  • Fast and simple installation and conversion
  • Low noise levels
  • Virtually maintenance-free system
  • Six different aluminium profile sections in four sizes
  • Integrated conductor line for two profile sizes
  • Unique combinations with steel profile sections for maximum distances between suspensions
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Cranes
Product Number A16
Product Name Modular Crane System - KBK Aluline
Features Motorized Motion (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S8400A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Cranes - Lift Assists - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Freestanding Workstation Cranes -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Type Bridge / Overhead Crane
Capacity 2.2 tons (2 metric tons)
Span 34 ft (104 dm)
View Details