Deltrol Controls/Division of Deltrol Corp. D-Frame Solenoid PS-75

Description
The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical Specifications Coil Voltages: 6, 12, 24, 28, 32, 36, 48, 90, 115 VDC (Other voltages available upon request) Power:​ 150 Watts Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.625 x 1.562 x 1.828” [66.7 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 6x #8-32 UNC-2B tapped holes Weight:19 oz [539 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical Specifications Coil Voltages: 6, 12, 24, 28, 32, 36, 48, 90, 115 VDC (Other voltages available upon request) Power:​ 150 Watts Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.625 x 1.562 x 1.828” [66.7 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 6x #8-32 UNC-2B tapped holes Weight:19 oz [539 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Frame Solenoid - PS-75 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
D-Frame Solenoid
PS-75
D-Frame Solenoid PS-75
The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical Specifications Coil Voltages: 6, 12, 24, 28, 32, 36, 48, 90, 115 VDC (Other voltages available upon request) Power:​ 150 Watts Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.625 x 1.562 x 1.828” [66.7 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 6x #8-32 UNC-2B tapped holes Weight:19 oz [539 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold.

Electrical Specifications

Coil Voltages: 6, 12, 24, 28, 32, 36, 48, 90, 115 VDC (Other voltages available upon request)
Power:​ 150 Watts
Coil Termination: Wire leads standard
Coil Treatment: Tape wrapped
Insulation Class: Class A Rating – 105ºC (221ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 2.625 x 1.562 x 1.828” [66.7 x 39.7 x 46.4]
Plunger Diameter: Ø0.50" [Ø12.7]
Plunger Guide Material: Plastic
Mounting: 6x #8-32 UNC-2B tapped holes
Weight:19 oz [539 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number PS-75
Product Name D-Frame Solenoid
Maximum Stroke 22.86 mm (0.9000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 28-115
Continuous Duty Rated for Continuous Duty
Power Rating 150 DC watts or AC VA
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 250-L - GEEPLUS Inc.
Specs
Maximum Stroke 14 mm (0.5512 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.1- 415 VDC
View Details
Linear Solenoids - 3073556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
Holding Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 1441330 - RS Components, Ltd.
Deltrol Controls/Division of Deltrol Corp.
Specs
DC Rated for DC Operation; 24 v dc
Starting Force 30.58 N (110 oz)
Construction Push/Pull
View Details