Deltrol Controls/Division of Deltrol Corp. Magnetic Latching Solenoid D4-ML

Description
The D4ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 29 Watts intermittent, 115 Watts pulse Coil Termination: 0.187" [4.7] QC terminals standard, 0.250" [6.4] QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.00 x 1.44 x 1.63” [50.7 x 36.5 x 41.3] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 8x #8-32 UNC-2B tapped holes Weight:​ 12.0 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D4ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 29 Watts intermittent, 115 Watts pulse Coil Termination: 0.187" [4.7] QC terminals standard, 0.250" [6.4] QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.00 x 1.44 x 1.63” [50.7 x 36.5 x 41.3] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 8x #8-32 UNC-2B tapped holes Weight:​ 12.0 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Latching Solenoid - D4-ML - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Magnetic Latching Solenoid
D4-ML
Magnetic Latching Solenoid D4-ML
The D4ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 29 Watts intermittent, 115 Watts pulse Coil Termination: 0.187" [4.7] QC terminals standard, 0.250" [6.4] QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.00 x 1.44 x 1.63” [50.7 x 36.5 x 41.3] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 8x #8-32 UNC-2B tapped holes Weight:​ 12.0 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D4ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system.

Electrical Specifications

Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request)
Power: 29 Watts intermittent, 115 Watts pulse
Coil Termination: 0.187" [4.7] QC terminals standard, 0.250" [6.4] QC terminals optional
Coil Treatment: Plastic encapsulated
Insulation Class: Class B Rating - 130ºC (266ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 2.00 x 1.44 x 1.63” [50.7 x 36.5 x 41.3]
Plunger Diameter: Ø0.44" [Ø11.1]
Plunger Guide Material: Plastic
Mounting: 8x #8-32 UNC-2B tapped holes
Weight:​ 12.0 oz [340 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D4-ML
Product Name Magnetic Latching Solenoid
Maximum Stroke 25.4 mm (1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC
Power Rating 29 to 115 DC watts or AC VA
Starting Force 0.5560 to 1.95 N (2 to 7 oz)
Unlock Full Specs
to access all available technical data

Similar Products

RD Series Open Frame Solenoid - Model RD-B630 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 1878761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 25 mm (0.9843 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Holding Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
D-Frame Solenoid - D-70 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 25.4 to 38.1 mm (1 to 1.5 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details