Deltrol Controls/Division of Deltrol Corp. Tubular Solenoid MED20x2.0

Description
The MED20x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system. Electrical Specifications Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request) Power: 12 Watts continuous, 30 Watts intermittent, 120 Watts pulse Coil Termination: 24 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size: ø1.25 x 2.00” [ø31.8 x 50.8] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Brass Mounting: ø0.88" [ø22.2] threaded bushing Weight: 8.96 oz [254 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The MED20x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system. Electrical Specifications Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request) Power: 12 Watts continuous, 30 Watts intermittent, 120 Watts pulse Coil Termination: 24 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size: ø1.25 x 2.00” [ø31.8 x 50.8] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Brass Mounting: ø0.88" [ø22.2] threaded bushing Weight: 8.96 oz [254 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Solenoid - MED20x2.0 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Tubular Solenoid
MED20x2.0
Tubular Solenoid MED20x2.0
The MED20x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system. Electrical Specifications Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request) Power: 12 Watts continuous, 30 Watts intermittent, 120 Watts pulse Coil Termination: 24 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size: ø1.25 x 2.00” [ø31.8 x 50.8] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Brass Mounting: ø0.88" [ø22.2] threaded bushing Weight: 8.96 oz [254 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The MED20x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system.

Electrical Specifications

Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request)
Power: 12 Watts continuous, 30 Watts intermittent, 120 Watts pulse
Coil Termination: 24 awg wire leads
Coil Treatment: Tape wrapped
Insulation Class: Class B Rating - 130ºC (266ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size: Ø1.25 x 2.00” [Ø31.8 x 50.8]
Plunger Diameter: Ø0.44" [Ø11.1]
Plunger Guide Material: Brass
Mounting: Ø0.88" [Ø22.2] threaded bushing
Weight: 8.96 oz [254 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number MED20x2.0
Product Name Tubular Solenoid
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
Continuous Duty Rated for Continuous Duty
Power Rating 12 to 120 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 320-H - GEEPLUS Inc.
Specs
Maximum Stroke 18 mm (0.7087 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.3- 544 VDC
View Details
Linear Solenoids - 1770127 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 12 v
Construction Push/Pull
Action Pull
View Details
D-Frame Solenoid - D-22 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 10.16 to 12.7 mm (0.4000 to 0.5000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details