Deltrol Controls/Division of Deltrol Corp. Magnetic Latching Solenoid D30-ML

Description
The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 21 Watts intermittent, 85 Watts pulse Coil Termination: 18 awg wire leads with Molex connector Coil Treatment: Plastic encapsulated Insulation Class: Class F Rating - 155ºC (311ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.01 x 1.00 x 1.22” [51.1 x 25.4 x 30.9] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 2x #8-32 UNC-2B tapped holes Weight: 6.3 oz [179 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 21 Watts intermittent, 85 Watts pulse Coil Termination: 18 awg wire leads with Molex connector Coil Treatment: Plastic encapsulated Insulation Class: Class F Rating - 155ºC (311ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.01 x 1.00 x 1.22” [51.1 x 25.4 x 30.9] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 2x #8-32 UNC-2B tapped holes Weight: 6.3 oz [179 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Latching Solenoid - D30-ML - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Magnetic Latching Solenoid
D30-ML
Magnetic Latching Solenoid D30-ML
The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 21 Watts intermittent, 85 Watts pulse Coil Termination: 18 awg wire leads with Molex connector Coil Treatment: Plastic encapsulated Insulation Class: Class F Rating - 155ºC (311ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.01 x 1.00 x 1.22” [51.1 x 25.4 x 30.9] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 2x #8-32 UNC-2B tapped holes Weight: 6.3 oz [179 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system.

Electrical Specifications

Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request)
Power: 21 Watts intermittent, 85 Watts pulse
Coil Termination: 18 awg wire leads with Molex connector
Coil Treatment: Plastic encapsulated
Insulation Class: Class F Rating - 155ºC (311ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 2.01 x 1.00 x 1.22” [51.1 x 25.4 x 30.9]
Plunger Diameter: Ø0.44" [Ø11.1]
Plunger Guide Material: Plastic
Mounting: 2x #8-32 UNC-2B tapped holes
Weight: 6.3 oz [179 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D30-ML
Product Name Magnetic Latching Solenoid
Maximum Stroke 25.4 mm (1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC
Power Rating 21 to 85 DC watts or AC VA
Starting Force 0.3614 to 1.39 N (1.3 to 5 oz)
Unlock Full Specs
to access all available technical data

Similar Products

TO Series Open Frame Solenoid - Model TO-0836 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 3073477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 9 mm (0.3543 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Flapper Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Tubular Solenoid - MED 16x2.0 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 20.32 mm (0.8000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
View Details