Deltrol Controls/Division of Deltrol Corp. 3-way, Direct Acting Solenoid Valve DSVP16N

Description
3-way, direct acting solenoid valve used to dispense low pressure water or similar media (up to 2 psi) Features Up to 0.7 fl oz/sec at 2 psi Quick Connect and Barb port options Dry plunger design NSF certified Ideal for beverage equipment applications
Datasheet
Description
3-way, direct acting solenoid valve used to dispense low pressure water or similar media (up to 2 psi) Features Up to 0.7 fl oz/sec at 2 psi Quick Connect and Barb port options Dry plunger design NSF certified Ideal for beverage equipment applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-way, Direct Acting Solenoid Valve - DSVP16N - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
3-way, Direct Acting Solenoid Valve
DSVP16N
3-way, Direct Acting Solenoid Valve DSVP16N
3-way, direct acting solenoid valve used to dispense low pressure water or similar media (up to 2 psi) Features Up to 0.7 fl oz/sec at 2 psi Quick Connect and Barb port options Dry plunger design NSF certified Ideal for beverage equipment applications

3-way, direct acting solenoid valve used to dispense low pressure water or similar media (up to 2 psi)

Features

  • Up to 0.7 fl oz/sec at 2 psi
  • Quick Connect and Barb port options
  • Dry plunger design
  • NSF certified
  • Ideal for beverage equipment applications
Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP16N
Product Name 3-way, Direct Acting Solenoid Valve
Valve Dispensing Technology Diaphragm
Dispense Rate 1.42 L/min (1.45 in³/sec)
Material Temperature Range 171 F (77 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
MicroDot™ Dispensing Valve -  - Nordson EFD
Specs
Valve Dispensing Technology Micro-Dispensing Valve; Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone; Lubricants
View Details
2-way, Direct Acting Solenoid Valve - DSVP12 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 5.33 L/min (5.42 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details