Deltrol Controls/Division of Deltrol Corp. 2-way, Direct Acting Solenoid Valve DSVP14N

Description
The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered drink dispensers in the USA. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 12, 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: Water up to 98º C with Polysulfone body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone Diaphragm Material: VMQ - Silicone Weight: 7.6 oz (215 gms) Agency Approvals: UR, cUR, NSF
Datasheet
Description
The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered drink dispensers in the USA. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 12, 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: Water up to 98º C with Polysulfone body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone Diaphragm Material: VMQ - Silicone Weight: 7.6 oz (215 gms) Agency Approvals: UR, cUR, NSF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-way, Direct Acting Solenoid Valve - DSVP14N - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
2-way, Direct Acting Solenoid Valve
DSVP14N
2-way, Direct Acting Solenoid Valve DSVP14N
The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered drink dispensers in the USA. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 12, 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request) Coil Power: AC valves 12 Watts | DC valves 11 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: Continuous = 100% Coil Treatment: Polyester encapsulated Insulation Class: Class F 155º C (311º F) Ambient Temperature: 35º C (95º F) max Mechanical Specifications Media: Water up to 98º C with Polysulfone body Operating Pressure: 0-12 inches water column (higher upon request) Operating Position: Any position between horizontal and facing up Mounting Bracket: See data sheet for available options Inlet / Outlet connection: See data sheet for available options Valve Body Material: PSU Polysulfone Diaphragm Material: VMQ - Silicone Weight: 7.6 oz (215 gms) Agency Approvals: UR, cUR, NSF

The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered drink dispensers in the USA. This valve is designed for potable water applications.

Electrical Specifications

Coil Voltages: 12, 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages available upon request)
Coil Power: AC valves 12 Watts | DC valves 11 Watts
Coil Terminals: 0.25" QC spade terminals
Duty Cycle: Continuous = 100%
Coil Treatment: Polyester encapsulated
Insulation Class: Class F 155º C (311º F)
Ambient Temperature: 35º C (95º F) max

Mechanical Specifications

Media: Water up to 98º C with Polysulfone body
Operating Pressure: 0-12 inches water column (higher upon request)
Operating Position: Any position between horizontal and facing up
Mounting Bracket: See data sheet for available options
Inlet / Outlet connection: See data sheet for available options
Valve Body Material: PSU Polysulfone
Diaphragm Material: VMQ - Silicone
Weight: 7.6 oz (215 gms)

Agency Approvals: UR, cUR, NSF

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP14N
Product Name 2-way, Direct Acting Solenoid Valve
Valve Dispensing Technology Diaphragm
Dispense Rate 3.11 L/min (3.16 in³/sec)
Material Temperature Range 210 F (98.89 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 830 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 104 F (40 C)
View Details
Dispensing Guns - 2KSprayPak™ - Cammda Corporation
Specs
Valve Dispensing Technology Spray
Dispensing Application Bead
Application AdhesiveSilicone
View Details
Dual Component Metering Spray Valve - VPX-2KS - PVA - Precision Valve & Automation
PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Spray
Dispense Rate 2.00E-4 to 0.0100 L/min (2.03E-4 to 0.0102 in³/sec)
Media Viscosity 1 to 100000 cps
View Details
Techcon TS5622VU Diaphragm Valve - TS5622VU - Ellsworth Adhesives
Specs
Valve Dispensing Technology Diaphragm
View Details