Deltrol Controls/Division of Deltrol Corp. D-Frame Solenoid D-70

Description
The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 13 Watts continuous, 48 Watts intermittent, 130 Watts pulse Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard | 130ºC (266ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.625 x 1.562 x 1.828” [66.7 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 6x #8-32 UNC-2B tapped holes Weight:19 oz [539 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 13 Watts continuous, 48 Watts intermittent, 130 Watts pulse Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard | 130ºC (266ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.625 x 1.562 x 1.828” [66.7 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 6x #8-32 UNC-2B tapped holes Weight:19 oz [539 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Frame Solenoid - D-70 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
D-Frame Solenoid
D-70
D-Frame Solenoid D-70
The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 13 Watts continuous, 48 Watts intermittent, 130 Watts pulse Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard | 130ºC (266ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.625 x 1.562 x 1.828” [66.7 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 6x #8-32 UNC-2B tapped holes Weight:19 oz [539 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request)
Power:​ 13 Watts continuous, 48 Watts intermittent, 130 Watts pulse
Coil Termination: Wire leads standard
Coil Treatment: Tape wrapped
Insulation Class: Class A Rating – 105ºC (221ºF) standard | 130ºC (266ºF) optional
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 2.625 x 1.562 x 1.828” [66.7 x 39.7 x 46.4]
Plunger Diameter: Ø0.50" [Ø12.7]
Plunger Guide Material: Plastic
Mounting: 6x #8-32 UNC-2B tapped holes
Weight:19 oz [539 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D-70
Product Name D-Frame Solenoid
Maximum Stroke 25.4 to 38.1 mm (1 to 1.5 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
Continuous Duty Rated for Continuous Duty
Power Rating 48 to 230 DC watts or AC VA
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 1770118 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 12 v
Construction Push/Pull
Action Pull
View Details
Solenoid  for Appliances -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Tubular Solenoid - 250-H - GEEPLUS Inc.
Specs
Maximum Stroke 14 mm (0.5512 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.1- 415 VDC
View Details
Linear Solenoids - 1441328 - RS Components, Ltd.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 12.7 mm (0.5000 inch)
DC Rated for DC Operation; 12 v dc
Starting Force 8.34 N (30 oz)
View Details