Deltrol Controls/Division of Deltrol Corp. Magnetic Latching Solenoid D26-ML

Description
The D26ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates an internal permanent magnet to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 12 Watts intermittent, 48 Watts pulse Coil Termination: 22 awg wire leads with Molex connector Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.42 x 0.79 x 1.02” [36.1 x 20.1 x 25.9] Plunger Diameter: ø0.39" [ø10.0] Plunger Guide Material: Brass Mounting: 4x M3x0.5 tapped holes Weight: 3.9 oz [111 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D26ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates an internal permanent magnet to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 12 Watts intermittent, 48 Watts pulse Coil Termination: 22 awg wire leads with Molex connector Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.42 x 0.79 x 1.02” [36.1 x 20.1 x 25.9] Plunger Diameter: ø0.39" [ø10.0] Plunger Guide Material: Brass Mounting: 4x M3x0.5 tapped holes Weight: 3.9 oz [111 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Latching Solenoid - D26-ML - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Magnetic Latching Solenoid
D26-ML
Magnetic Latching Solenoid D26-ML
The D26ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates an internal permanent magnet to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request) Power: 12 Watts intermittent, 48 Watts pulse Coil Termination: 22 awg wire leads with Molex connector Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.42 x 0.79 x 1.02” [36.1 x 20.1 x 25.9] Plunger Diameter: ø0.39" [ø10.0] Plunger Guide Material: Brass Mounting: 4x M3x0.5 tapped holes Weight: 3.9 oz [111 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D26ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates an internal permanent magnet to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system.

Electrical Specifications

Coil Voltages: 6, 12, 24 VDC (Other DC voltages available upon request)
Power: 12 Watts intermittent, 48 Watts pulse
Coil Termination: 22 awg wire leads with Molex connector
Coil Treatment: Tape wrapped
Insulation Class: Class B Rating - 130ºC (266ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 1.42 x 0.79 x 1.02” [36.1 x 20.1 x 25.9]
Plunger Diameter: Ø0.39" [Ø10.0]
Plunger Guide Material: Brass
Mounting: 4x M3x0.5 tapped holes
Weight: 3.9 oz [111 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D26-ML
Product Name Magnetic Latching Solenoid
Maximum Stroke 12.7 mm (0.5000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC
Power Rating 12 to 50 DC watts or AC VA
Starting Force 3.98 to 5.39 N (14.3 to 19.4 oz)
Unlock Full Specs
to access all available technical data

Similar Products

RD Series Open Frame Solenoid - Model RD-B630 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 3073556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
Linear Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Tubular Solenoid - MED 24x2.4 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 25.4 mm (1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details