Deltrol Controls/Division of Deltrol Corp. D-Frame Solenoid D-50

Description
The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 10 Watts continuous, 25 Watts intermittent, 100 Watts pulse Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard | 130ºC (266ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.625 x 1.562 x 1.828” [41.3 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 4x #8-32 UNC-2B tapped holes Weight: 12 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 10 Watts continuous, 25 Watts intermittent, 100 Watts pulse Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard | 130ºC (266ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.625 x 1.562 x 1.828” [41.3 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 4x #8-32 UNC-2B tapped holes Weight: 12 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Frame Solenoid - D-50 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
D-Frame Solenoid
D-50
D-Frame Solenoid D-50
The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 10 Watts continuous, 25 Watts intermittent, 100 Watts pulse Coil Termination: Wire leads standard Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard | 130ºC (266ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.625 x 1.562 x 1.828” [41.3 x 39.7 x 46.4] Plunger Diameter: ø0.50" [ø12.7] Plunger Guide Material: Plastic Mounting: 4x #8-32 UNC-2B tapped holes Weight: 12 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request)
Power:​ 10 Watts continuous, 25 Watts intermittent, 100 Watts pulse
Coil Termination: Wire leads standard
Coil Treatment: Tape wrapped
Insulation Class: Class A Rating – 105ºC (221ºF) standard | 130ºC (266ºF) optional
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 1.625 x 1.562 x 1.828” [41.3 x 39.7 x 46.4]
Plunger Diameter: Ø0.50" [Ø12.7]
Plunger Guide Material: Plastic
Mounting: 4x #8-32 UNC-2B tapped holes
Weight: 12 oz [340 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D-50
Product Name D-Frame Solenoid
Maximum Stroke 21.59 to 25.4 mm (0.8500 to 1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 12-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 3073405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 6 mm (0.2362 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Self-Holding Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Double Coil Latching Solenoid - Model SH2LC-0730 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 8 to 20 DC watts or AC VA
View Details
D-Frame Solenoid - PS-75 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 22.86 mm (0.9000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 28-115
View Details