Deltrol Controls/Division of Deltrol Corp. D-Frame Solenoid D-28

Description
The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 5.5 Watts continuous, 11.5 Watts intermittent, 55 Watts pulse Coil Termination: 0.187” QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.125 x 0.938 x 1.188” [28.6 x 23.8 x 30.2] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: 2x #6-32 UNC-2B tapped holes Weight: 3.1 oz [88 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 5.5 Watts continuous, 11.5 Watts intermittent, 55 Watts pulse Coil Termination: 0.187” QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.125 x 0.938 x 1.188” [28.6 x 23.8 x 30.2] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: 2x #6-32 UNC-2B tapped holes Weight: 3.1 oz [88 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Frame Solenoid - D-28 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
D-Frame Solenoid
D-28
D-Frame Solenoid D-28
The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 5.5 Watts continuous, 11.5 Watts intermittent, 55 Watts pulse Coil Termination: 0.187” QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.125 x 0.938 x 1.188” [28.6 x 23.8 x 30.2] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: 2x #6-32 UNC-2B tapped holes Weight: 3.1 oz [88 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request)
Power:​ 5.5 Watts continuous, 11.5 Watts intermittent, 55 Watts pulse
Coil Termination: 0.187” QC terminals standard
Coil Treatment: Plastic encapsulated
Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 1.125 x 0.938 x 1.188” [28.6 x 23.8 x 30.2]
Plunger Diameter: Ø0.31" [Ø7.9]
Plunger Guide Material: Plastic
Mounting: 2x #6-32 UNC-2B tapped holes
Weight: 3.1 oz [88 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D-28
Product Name D-Frame Solenoid
Maximum Stroke 19.05 to 25.4 mm (0.7500 to 1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 6-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Proportional Solenoid - PS Series - GEEPLUS Inc.
Specs
Maximum Stroke 0.4000 to 2.3 mm (0.0157 to 0.0906 inch)
DC Rated for DC Operation; 24VDC (optional feature); 15 V
Power Rating 2 to 7.9 DC watts or AC VA
View Details
Linear Solenoids - 3073562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
C-Frame Solenoid - C-7 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 12.7 mm (0.5000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details