Deltrol Controls/Division of Deltrol Corp. D-Frame Solenoid D-4

Description
The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power: 11.5 Watts continuous, 47 Watts intermittent, 105 Watts VA pulse Coil Termination: 0.187” QC terminals standard | 0.250” QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.996 x 1.437 x 1.625” [50.7 x 36.5 x 41.3] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 8x #8-32 UNC-2B tapped holes Weight: 12 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power: 11.5 Watts continuous, 47 Watts intermittent, 105 Watts VA pulse Coil Termination: 0.187” QC terminals standard | 0.250” QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.996 x 1.437 x 1.625” [50.7 x 36.5 x 41.3] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 8x #8-32 UNC-2B tapped holes Weight: 12 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Frame Solenoid - D-4 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
D-Frame Solenoid
D-4
D-Frame Solenoid D-4
The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power: 11.5 Watts continuous, 47 Watts intermittent, 105 Watts VA pulse Coil Termination: 0.187” QC terminals standard | 0.250” QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.996 x 1.437 x 1.625” [50.7 x 36.5 x 41.3] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 8x #8-32 UNC-2B tapped holes Weight: 12 oz [340 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request)
Power: 11.5 Watts continuous, 47 Watts intermittent, 105 Watts VA pulse
Coil Termination: 0.187” QC terminals standard | 0.250” QC terminals optional
Coil Treatment: Plastic encapsulated
Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 1.996 x 1.437 x 1.625” [50.7 x 36.5 x 41.3]
Plunger Diameter: Ø0.44" [Ø11.1]
Plunger Guide Material: Plastic
Mounting: 8x #8-32 UNC-2B tapped holes
Weight: 12 oz [340 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D-4
Product Name D-Frame Solenoid
Maximum Stroke 25.4 mm (1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 6-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Linear Solenoids - 2836074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 4 mm (0.1575 inch)
DC Rated for DC Operation; 6V dc
View Details
Double Coil Latching Solenoid - Model TK2L-0705 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 62 DC watts or AC VA
View Details
Tubular Solenoid - MED 19x2.7 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 35.56 mm (1.4 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
View Details