Deltrol Controls/Division of Deltrol Corp. C-Frame Solenoid C-4

Description
The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power: 4.5 VA continuous, 12 VA intermittent, 45 VA pulse Coil Termination: 24 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 0.768 x 0.687 x 0.765” [19.5 x 17.4 x 19.4] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: 2x #6-32 UNC-2B tapped holes Weight: 1.0 oz [28.4 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power: 4.5 VA continuous, 12 VA intermittent, 45 VA pulse Coil Termination: 24 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 0.768 x 0.687 x 0.765” [19.5 x 17.4 x 19.4] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: 2x #6-32 UNC-2B tapped holes Weight: 1.0 oz [28.4 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Frame Solenoid - C-4 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
C-Frame Solenoid
C-4
C-Frame Solenoid C-4
The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power: 4.5 VA continuous, 12 VA intermittent, 45 VA pulse Coil Termination: 24 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 0.768 x 0.687 x 0.765” [19.5 x 17.4 x 19.4] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: 2x #6-32 UNC-2B tapped holes Weight: 1.0 oz [28.4 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request)
Power: 4.5 VA continuous, 12 VA intermittent, 45 VA pulse
Coil Termination: 24 awg wire leads
Coil Treatment: Tape wrapped
Insulation Class: Class A Rating – 105ºC (221ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 0.768 x 0.687 x 0.765” [19.5 x 17.4 x 19.4]
Plunger Diameter: Ø0.31" [Ø7.9]
Plunger Guide Material: Plastic
Mounting: 2x #6-32 UNC-2B tapped holes
Weight: 1.0 oz [28.4 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number C-4
Product Name C-Frame Solenoid
Maximum Stroke 7.62 mm (0.3000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 6-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Small Push-Pull Solenoid - Size 224C - GEEPLUS Inc.
Specs
Maximum Stroke 6 mm (0.2362 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Linear Solenoids - 3073562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Solenoid  for Appliances -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
D-Frame Solenoid - D-70 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 25.4 to 38.1 mm (1 to 1.5 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details