Deltrol Controls/Division of Deltrol Corp. D-Frame Solenoid D-30

Description
The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 8.5 Watts continuous, 21 Watts intermittent, 85 Watts pulse Coil Termination: 0.187" QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.015 x 1.000 x 1.218” [51.2 x 25.4 x 30.9] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 2x #8-32 UNC-2B tapped holes Weight: 7 oz [198 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 8.5 Watts continuous, 21 Watts intermittent, 85 Watts pulse Coil Termination: 0.187" QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.015 x 1.000 x 1.218” [51.2 x 25.4 x 30.9] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 2x #8-32 UNC-2B tapped holes Weight: 7 oz [198 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Frame Solenoid - D-30 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
D-Frame Solenoid
D-30
D-Frame Solenoid D-30
The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power:​ 8.5 Watts continuous, 21 Watts intermittent, 85 Watts pulse Coil Termination: 0.187" QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 2.015 x 1.000 x 1.218” [51.2 x 25.4 x 30.9] Plunger Diameter: ø0.44" [ø11.1] Plunger Guide Material: Plastic Mounting: 2x #8-32 UNC-2B tapped holes Weight: 7 oz [198 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request)
Power:​ 8.5 Watts continuous, 21 Watts intermittent, 85 Watts pulse
Coil Termination: 0.187" QC terminals standard
Coil Treatment: Plastic encapsulated
Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 2.015 x 1.000 x 1.218” [51.2 x 25.4 x 30.9]
Plunger Diameter: Ø0.44" [Ø11.1]
Plunger Guide Material: Plastic
Mounting: 2x #8-32 UNC-2B tapped holes
Weight: 7 oz [198 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D-30
Product Name D-Frame Solenoid
Maximum Stroke 12.7 to 25.4 mm (0.5000 to 1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 6-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 253-L - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.9- 409 VDC
View Details
Linear Solenoids - 1770119 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 6 v
Construction Push/Pull
Action Pull
View Details
Tubular Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
D-Frame Solenoid - D-2 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 25.4 mm (1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details