GEEPLUS Inc. Proportional Solenoid PS Series

Description
Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input current to the coil. Proportional Solenoids have two ranges of stroke; the control stroke where the plunger position is dependent on the applied current, and the approach stroke where force is dependent on stroke position. Most applications use only the control stroke. Proportional solenoids are used in Hydralic control systems, tension control, textile systems force control in robotic systems, valve applications, etc. The most important characteristics of our Proportional Solenoids are: stroke up to 7mm (control stroke plus approach stroke) force up to 80N high life time, very robust design dynamic response high energy density position control against external spring
Request a Quote Datasheet
Description
Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input current to the coil. Proportional Solenoids have two ranges of stroke; the control stroke where the plunger position is dependent on the applied current, and the approach stroke where force is dependent on stroke position. Most applications use only the control stroke. Proportional solenoids are used in Hydralic control systems, tension control, textile systems force control in robotic systems, valve applications, etc. The most important characteristics of our Proportional Solenoids are: stroke up to 7mm (control stroke plus approach stroke) force up to 80N high life time, very robust design dynamic response high energy density position control against external spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Solenoid - PS Series - GEEPLUS Inc.
Greer, SC, United States
Proportional Solenoid
PS Series
Proportional Solenoid PS Series
Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input current to the coil. Proportional Solenoids have two ranges of stroke; the control stroke where the plunger position is dependent on the applied current, and the approach stroke where force is dependent on stroke position. Most applications use only the control stroke. Proportional solenoids are used in Hydralic control systems, tension control, textile systems force control in robotic systems, valve applications, etc. The most important characteristics of our Proportional Solenoids are: stroke up to 7mm (control stroke plus approach stroke) force up to 80N high life time, very robust design dynamic response high energy density position control against external spring

Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input current to the coil.
Proportional Solenoids have two ranges of stroke; the control stroke where the plunger position is dependent on the applied current, and the approach stroke where force is dependent on stroke position. Most applications use only the control stroke.
Proportional solenoids are used in Hydralic control systems, tension control, textile systems force control in robotic systems, valve applications, etc.

The most important characteristics of our Proportional Solenoids are:

  • stroke up to 7mm (control stroke plus approach stroke)
  • force up to 80N
  • high life time, very robust design
  • dynamic response
  • high energy density
  • position control against external spring
Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number PS Series
Product Name Proportional Solenoid
Maximum Stroke 0.4000 to 2.3 mm (0.0157 to 0.0906 inch)
DC Rated for DC Operation; 24VDC (optional feature); 15 V
Power Rating 2 to 7.9 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
Construction Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 133-L - GEEPLUS Inc.
Specs
Maximum Stroke 3 mm (0.1181 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC; 1.7- 137 VDC
View Details
Tubular Solenoid - 253-H - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.9- 409 VDC
View Details
RD Series Open Frame Solenoid - Model RD-U617 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
RD Series Open Frame Solenoid - Model RD-A1040 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details